Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 22 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE226K035R?
Additional datasheets, footprints and schematics for TAJE226K035R are listed on our Part Details page. You can also find images and similar parts to TAJE226K035R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE226K035R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE226K035R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE226K035R fall under?
The TAJE226K035R is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE226K035R when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE226K035R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE226K035R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE226K035R have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for TAJE226K035R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE226K035R often in real-time on the comparison pages.
What if I can't find stock of TAJE226K035R?
You can fill out our help required form which you can use to request a quote for TAJE226K035R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.