Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.53
Capacitance | 150µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TC 150uF 10V 10% Case E | Rutronik |
Tantalum Capacitor, 150Uf, 10V, 2917 10%, Full Reel | Newark Electronics |
TAJ Series 150 uF â–’10% 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,150 uF,10 V | AVX TAJE157K010RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE157K010RNJ?
Additional datasheets, footprints and schematics for TAJE157K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE157K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE157K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE157K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE157K010RNJ fall under?
The TAJE157K010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE157K010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE157K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE157K010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE157K010RNJ have stock available?
Authorised distributors including Avnet America, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TAJE157K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE157K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE157K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJE157K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.