TAJE108K004RNJ Capacitors by KYOCERA AVX

CAPACITOR TANT, 1000UF, 4V, 0.4 OHM, 0.1, 2917

Status: Unknown
Series: TAJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.91


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.91
1,171
Buy Now
Logo for TTI Europe TTI Europe US$1.20
800
Buy Now
Logo for Future Electronics Future Electronics US$1.19
-
Buy Now
Logo for Avnet America Avnet America US$2.19
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1000µF
Voltage Rating 4V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.4ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitor: tantalum | Transfer Multisort Elektronik
1000UF 4V 10% E | TTI Europe
Capacitor Tant, 1000Uf, 4V, 0.4 Ohm, 0.1, 2917 | Newark Electronics
TAJ Series 1000 uF ▒10 % 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America
Surface Mount Tantalum Capacitor, 1000 uF, 4 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJE108K004RNJ?

Additional datasheets, footprints and schematics for TAJE108K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE108K004RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJE108K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE108K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJE108K004RNJ fall under?

The TAJE108K004RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJE108K004RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE108K004RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJE108K004RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJE108K004RNJ have stock available?

Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJE108K004RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJE108K004RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJE108K004RNJ?

You can fill out our help required form which you can use to request a quote for TAJE108K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay