Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.4ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 100 uF, 20 V, 10%, -55 C, 125 C, 2917 7343-43 Metric t/p | Future Electronics |
Tantalum Capacitor, 100Uf, 20V, 2917 10% | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Conventional MnO2,100 uF,20 V | AVX TAJE107K020SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE107K020SNJ?
Additional datasheets, footprints and schematics for TAJE107K020SNJ are listed on our Part Details page. You can also find images and similar parts to TAJE107K020SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE107K020SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE107K020SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE107K020SNJ fall under?
The TAJE107K020SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE107K020SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE107K020SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE107K020SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE107K020SNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJE107K020SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE107K020SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE107K020SNJ?
You can fill out our help required form which you can use to request a quote for TAJE107K020SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.