Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.72 |
No stock
|
Buy Now | |
Future Electronics | US$0.61 |
3,200
|
Buy Now | |
TTI Europe | US$0.65 |
1,200
|
Buy Now | |
Transfer Multisort Elektronik | US$0.72 |
1,161
|
Buy Now | |
Chip One Stop | US$0.58 |
400
|
Buy Now | |
Avnet America | US$0.95 |
-
|
Buy Now | |
RS Americas | US$1.06 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.4ohm |
RoHS Compliant | Yes |
TAJ Series 100 uF ▒10 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
100UF 20V 10% E | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum Capacitor, 100Uf, 20V, 0.4 Ohm, 0.1, 2717, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE107K020RNJ?
Additional datasheets, footprints and schematics for TAJE107K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE107K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE107K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE107K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE107K020RNJ fall under?
The TAJE107K020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE107K020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE107K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE107K020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJE107K020RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for TAJE107K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE107K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE107K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJE107K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.