Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.34
|
2,614
in stock
|
Buy Now | |
Avnet America
from US$0.91
|
9,600
in stock
|
Buy Now | |
Future Electronics
from US$0.81
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
2,614
in stock
|
Buy Now | |
element14
from US$2.82
|
2,614
in stock
|
Buy Now | |
Rutronik
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.80
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
TAJ Series 10 uF â–’20% 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 50 V, 2917 [7343 Metric], E Rohs Compliant: Yes |Kyocera Avx TAJE106M050RNJ | Newark Electronics |
CAP, 10µF, 50V, 20%, 2917 | element14 |
TC 10uF 50V 20% Case E | Rutronik |
Conventional MnO2,10 uF,50 V | AVX TAJE106M050RNJ | RS Americas |
10UF 50V 20% E | TTI Europe |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJE106M050RNJ?
Additional datasheets, footprints and schematics for TAJE106M050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE106M050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE106M050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE106M050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE106M050RNJ fall under?
The TAJE106M050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE106M050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE106M050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE106M050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE106M050RNJ have stock available?
Authorised distributors including Avnet America, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJE106M050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE106M050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE106M050RNJ?
You can fill out our help required form which you can use to request a quote for TAJE106M050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.