Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.45
|
218
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
7,851
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
800
in stock
|
Buy Now | |
element14
from US$1.65
|
668
in stock
|
Buy Now | |
Farnell
from US$1.56
|
668
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.00
|
442
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
400
in stock
|
Buy Now | |
Avnet Abacus
-
|
400
in stock
|
Buy Now | |
Rutronik
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.95
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | E |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 400 |
Taje106K050Rnj Rohs Compliant: Yes |Kyocera Avx TAJE106K050RNJ | Newark Electronics |
TAJ Series 10 uF ▒10% 50V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
CAPACITOR, 10uF 50V E CASE | element14 |
CAP, 10µF, 50V, 10%, 2917, SMD | Farnell |
Capacitor: tantalum | Transfer Multisort Elektronik |
10UF 50V 10% E | TTI Europe |
SMD Tantalum Chip 2917 10uF 50Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-43 Metric] | Avnet Abacus |
TC 10uF 50V 10% Case E | Rutronik |
Surface Mount Tantalum Capacitor, 10 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-43 Metric] | Avnet America |
10uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 50 V dc +/-10%, TAJ Series | AVX TAJE106K050RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJE106K050RNJ?
Additional datasheets, footprints and schematics for TAJE106K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJE106K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJE106K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJE106K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJE106K050RNJ fall under?
The TAJE106K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJE106K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJE106K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJE106K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJE106K050RNJ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for TAJE106K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJE106K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJE106K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJE106K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.