Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 680µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.5ohm |
RoHS Compliant | Yes |
Cap, Tantalum, 680Uf, 6.3V, Case D | Newark Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 6 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,680 uF,6.3 V | AVX TAJD687K006RNJV | RS Americas |
Surface Mount Tantalum Capacitor, 680 uF, 6 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD687K006RNJV?
Additional datasheets, footprints and schematics for TAJD687K006RNJV are listed on our Part Details page. You can also find images and similar parts to TAJD687K006RNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD687K006RNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD687K006RNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD687K006RNJV fall under?
The TAJD687K006RNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD687K006RNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD687K006RNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD687K006RNJV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD687K006RNJV have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJD687K006RNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD687K006RNJV often in real-time on the comparison pages.
What if I can't find stock of TAJD687K006RNJV?
You can fill out our help required form which you can use to request a quote for TAJD687K006RNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.