Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
690
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
2,335
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.59
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
element14
from US$0.44
|
-
|
Buy Now | |
Avnet Asia
from US$0.61
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
TAJ Series 68 uF ▒10 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 2917 68uF 20Vdc 10% | RS |
Tantalum Capacitor, 68Uf, 20V, 0.4 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,68 uF,20 V | AVX TAJD686K020RNJ | RS Americas |
CAP, 68µF, 20V, 10%, 2917, REEL | element14 |
Cap Tant Solid 68uF 20V D CASE 10% (7.3 X 4.3 X 2.9mm) SMD 7343-31 0.4 Ohm 125?C T/R | Avnet Asia |
68UF 20V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, 68 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD686K020RNJ?
Additional datasheets, footprints and schematics for TAJD686K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD686K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD686K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD686K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD686K020RNJ fall under?
The TAJD686K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD686K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD686K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD686K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD686K020RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for TAJD686K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD686K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD686K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD686K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.