Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
RoHS Compliant | Yes |
Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TAJD685M050RNJ | Newark Electronics |
TAJ Series 6.8 uF â–’20 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,6.8 uF,50 V | AVX TAJD685M050RNJ | RS Americas |
6.8UF 50V 20% D | TTI Europe |
Surface Mount Tantalum Capacitor, 6.8 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD685M050RNJ.?
Additional datasheets, footprints and schematics for TAJD685M050RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJD685M050RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD685M050RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD685M050RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD685M050RNJ. fall under?
The TAJD685M050RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD685M050RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD685M050RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD685M050RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD685M050RNJ. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJD685M050RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD685M050RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJD685M050RNJ.?
You can fill out our help required form which you can use to request a quote for TAJD685M050RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.