Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
1,260
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
6,500
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,000
in stock
|
Buy Now | |
element14
from US$0.84
|
2,000
in stock
|
Buy Now | |
Farnell
from US$0.80
|
2,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
ESR | 0.4ohm |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TAJ Series 470 uF â–’20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
470UF 6.3V 20% D | TTI Europe |
Cap, 470Uf, 6.3V, Tant, 2917 Rohs Compliant: Yes |Kyocera Avx TAJD477M006RNJ | Newark Electronics |
CAP, 470UF, 6.3V, TANT, 2917 | element14 |
SMD Tantalum Chip 2917 470uF 6.3Vdc 20% | RS |
TC 470uF 6,3V 20% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,470 uF,6.3 V | AVX TAJD477M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD477M006RNJ?
Additional datasheets, footprints and schematics for TAJD477M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD477M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD477M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD477M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD477M006RNJ fall under?
The TAJD477M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD477M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD477M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD477M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD477M006RNJ have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJD477M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD477M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD477M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD477M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.