Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.48
|
25,500
in stock
|
Buy Now | |
TTI Europe
from US$0.51
|
127,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
22,000
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
22,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
15,780
in stock
|
Buy Now | |
Micros
from US$0.46
|
13,700
in stock
|
Buy Now | |
element14
from US$0.92
|
6,500
in stock
|
Buy Now | |
Farnell
from US$0.86
|
6,500
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
3,915
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
499
in stock
|
Buy Now | |
RS
from US$1.62
|
260
in stock
|
Buy Now | |
Distrelec
from US$1.17
|
116
in stock
|
Buy Now | |
Avnet Abacus
-
|
232,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
470UF 6.3V 10% D | TTI Europe |
TAJ Series 470 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitance:470Μf | Newark Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor: tantalum | Transfer Multisort Elektronik |
Tantalum capacitor | Micros |
CAP, 470µF, 6.3V, 10%, 2917, REEL | element14 |
TC 470uF 6,3V 10% Case D | Rutronik |
Capacitor, Tantalum, Cap 470uF, Tol 10%,SMT, Vol-Rtg 6.3V, Code 7343,TR | AVX TAJD477K006RNJ | RS Americas |
SMD Tantalum Chip 2917 470uF 6.3Vdc 10% | RS |
AVX Tantalum Capacitor, 470uF, 6.3V, 10% | Distrelec |
Surface Mount Tantalum Capacitor, 470 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD477K006RNJ?
Additional datasheets, footprints and schematics for TAJD477K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD477K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD477K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD477K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD477K006RNJ fall under?
The TAJD477K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD477K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD477K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD477K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD477K006RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for TAJD477K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD477K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD477K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD477K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.