TAJD476M035RNJV Capacitors by KYOCERA AVX

CAP, TANTALUM, 47UF, 35V, CASE D, REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$2.05
2,461
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.56
2,461
in stock
Buy Now
Logo for element14
element14
from US$1.46
2,341
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.45
500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.88
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 35V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, Tantalum, 47Uf, 35V, Case D, Reel | Newark Electronics
Cap Tant Solid 47uF 35V D CASE 20% (7.3 X 4.3 X 2.9mm), tape/reel | Future Electronics
Surface Mount Tantalum Capacitor, 47 uF, 35 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Conventional MnO2,47 uF,35 V | AVX TAJD476M035RNJV | RS Americas
47UF 35V 20% D | TTI Europe
Surface Mount Tantalum Capacitor, 47 uF, 35 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD476M035RNJV?

Additional datasheets, footprints and schematics for TAJD476M035RNJV are listed on our Part Details page. You can also find images and similar parts to TAJD476M035RNJV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD476M035RNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476M035RNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD476M035RNJV fall under?

The TAJD476M035RNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD476M035RNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476M035RNJV you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD476M035RNJV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJD476M035RNJV have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet America have stock available or on a lead time for TAJD476M035RNJV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD476M035RNJV often in real-time on the comparison pages.

What if I can't find stock of TAJD476M035RNJV?

You can fill out our help required form which you can use to request a quote for TAJD476M035RNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay