Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.19
|
481
in stock
|
Buy Now | |
TTI Europe
from US$0.62
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
481
in stock
|
Buy Now | |
element14
from US$1.20
|
481
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
441
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
79
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 ^7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
47UF 25V 20% D | TTI Europe |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, Taj Series, 47 F, 20%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD476M025RNJ | Newark Electronics |
CAP, 47µF, 25V, 20%, 2917 | element14 |
TAJ Series 47 uF â–’20 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 47uF 25V 20% Case D | Rutronik |
Capacitor | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD476M025RNJ?
Additional datasheets, footprints and schematics for TAJD476M025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD476M025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD476M025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476M025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD476M025RNJ fall under?
The TAJD476M025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD476M025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476M025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD476M025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD476M025RNJ have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for TAJD476M025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD476M025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD476M025RNJ?
You can fill out our help required form which you can use to request a quote for TAJD476M025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.