Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$0.26 |
No stock
|
Buy Now | |
Avnet America | US$0.17 |
105,500
|
Buy Now | |
Future Electronics | US$0.16 |
66,000
|
Buy Now | |
TTI Europe | US$0.19 |
11,500
|
Buy Now | |
Rutronik | US$0.18 |
-
|
Buy Now | |
RS Americas | US$0.55 |
-
|
Buy Now | |
element14 | US$0.51 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TAJ Series 47 uF ▒20% 10V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
47UF 10V 20% D | TTI Europe |
TC 47uF 10V 20% Case D | Rutronik |
Tantalum Capacitor, 47Uf, 10V, 2917 20%, Full Reel | Newark Electronics |
Capacitor | RS Americas |
CAP, 47µF, 10V, 20%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 47 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD476M010RNJ.?
Additional datasheets, footprints and schematics for TAJD476M010RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJD476M010RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD476M010RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476M010RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD476M010RNJ. fall under?
The TAJD476M010RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD476M010RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476M010RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD476M010RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD476M010RNJ. have stock available?
Authorised distributors including Avnet America, Future Electronics, TTI Europe, Rutronik and Newark Electronics have stock available or on a lead time for TAJD476M010RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD476M010RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJD476M010RNJ.?
You can fill out our help required form which you can use to request a quote for TAJD476M010RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.