TAJD476K025HNJ Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 47UF, 25V, 2917 10%, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.64

Distributor Stock
Logo for Newark
Newark
from US$1.90
150
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.64
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 47µF
Voltage Rating 25V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 6ohm
RoHS Compliant No

Alternative Descriptions

Tantalum Capacitor, 47Uf, 25V, 2917 10% | Newark Electronics
Surface Mount Tantalum Capacitor, 47 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Conventional MnO2,47 uF,25 V | AVX TAJD476K025HNJ | RS Americas
Surface Mount Tantalum Capacitor, 47 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD476K025HNJ?

Additional datasheets, footprints and schematics for TAJD476K025HNJ are listed on our Part Details page. You can also find images and similar parts to TAJD476K025HNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD476K025HNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476K025HNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD476K025HNJ fall under?

The TAJD476K025HNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD476K025HNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476K025HNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD476K025HNJ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TAJD476K025HNJ have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJD476K025HNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD476K025HNJ often in real-time on the comparison pages.

What if I can't find stock of TAJD476K025HNJ?

You can fill out our help required form which you can use to request a quote for TAJD476K025HNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay