Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
104,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
37,000
in stock
|
Buy Now | |
Avnet America
from US$0.59
|
32,000
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
12,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,818
in stock
|
Buy Now | |
Schukat Electronic
from US$0.28
|
2,500
in stock
|
Buy Now | |
RS
from US$0.62
|
1,280
in stock
|
Buy Now | |
element14
from US$0.38
|
500
in stock
|
Buy Now | |
Farnell
from US$0.38
|
500
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
410
in stock
|
Buy Now | |
Avnet Abacus
-
|
39,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 47 uF ▒10% 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tajd476K020Rnj Rohs Compliant: Yes |Kyocera Avx TAJD476K020RNJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
47UF 20V 10% D | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 47µF 20V D Taped | Schukat Electronic |
SMD Tantalum Chip 2917 47uF 20Vdc 10% | RS |
CAP, 47µF, 20V, 10%, REEL | element14 |
Capacitor, Tantalum, 47 uF, 20 VDC, 26 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD476K020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 20 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 47uF 20V 10% Case D | Rutronik |
Where can I find additional details, specifications and documents for a TAJD476K020RNJ?
Additional datasheets, footprints and schematics for TAJD476K020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD476K020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD476K020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD476K020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD476K020RNJ fall under?
The TAJD476K020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD476K020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD476K020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD476K020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD476K020RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for TAJD476K020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD476K020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD476K020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD476K020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.