Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.66
|
410
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
3,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.65
|
350
in stock
|
Buy Now | |
element14
from US$0.76
|
157
in stock
|
Buy Now | |
Farnell
from US$0.75
|
157
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Avnet America
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.52
|
-
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
4.7UF 50V 20% D | TTI Europe |
Tantalum Capacitor, 4.7Uf, 50V, 1.4 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
SMD Tantalum Chip 2917 4.7uF 50Vdc 20% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
CAP, 4.7µF, 50V, 20%, 2917 | element14 |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 4,7uF 50V 20% Case D | Rutronik |
TAJ Series 4.7 uF ▒20 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,4.7 uF,50 V | AVX TAJD475M050RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD475M050RNJ?
Additional datasheets, footprints and schematics for TAJD475M050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD475M050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD475M050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD475M050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD475M050RNJ fall under?
The TAJD475M050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD475M050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD475M050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD475M050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD475M050RNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for TAJD475M050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD475M050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD475M050RNJ?
You can fill out our help required form which you can use to request a quote for TAJD475M050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.