Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.66
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
Capacitor Case Style | 2917 [7343 Metric] |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Capacitor Tant, 330Uf, 10V, 0.9 Ohm, 0.2, 2917 | Newark Electronics |
TAJ Series 330 uF ▒20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Conventional MnO2,330 uF,10 V | AVX TAJD337M010RNJ | RS Americas |
CAP, 330µF, 10V, 20%, 2917 | Farnell |
Where can I find additional details, specifications and documents for a TAJD337M010RNJ?
Additional datasheets, footprints and schematics for TAJD337M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD337M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD337M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD337M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD337M010RNJ fall under?
The TAJD337M010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD337M010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD337M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD337M010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD337M010RNJ have stock available?
Authorised distributors including Avnet Abacus, Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for TAJD337M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD337M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD337M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD337M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.