TAJD337K010TNJV Capacitors by KYOCERA AVX

CAP, TANT, AEC-Q200, 330UF, 10V, CASE D

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$1.38
466
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
466
in stock
Buy Now
Logo for element14
element14
from US$0.84
466
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.65
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 330µF
Voltage Rating 10V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
ESR 0.9ohm
RoHS Compliant Yes

Alternative Descriptions

Cap, Tant, Aec-Q200, 330Uf, 10V, Case D | Newark Electronics
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
Conventional MnO2,330 uF,10 V | AVX TAJD337K010TNJV | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD337K010TNJV?

Additional datasheets, footprints and schematics for TAJD337K010TNJV are listed on our Part Details page. You can also find images and similar parts to TAJD337K010TNJV on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD337K010TNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD337K010TNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD337K010TNJV fall under?

The TAJD337K010TNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD337K010TNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD337K010TNJV you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD337K010TNJV RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJD337K010TNJV have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for TAJD337K010TNJV.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD337K010TNJV often in real-time on the comparison pages.

What if I can't find stock of TAJD337K010TNJV?

You can fill out our help required form which you can use to request a quote for TAJD337K010TNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay