Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.54
|
No stock
|
Buy Now | |
Avnet America
from US$0.49
|
26,935
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
24,000
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
7,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.51
|
5,539
in stock
|
Buy Now | |
Schukat Electronic
from US$0.54
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
200
in stock
|
Buy Now | |
element14
from US$1.35
|
200
in stock
|
Buy Now | |
Farnell
from US$1.28
|
200
in stock
|
Buy Now | |
Avnet Abacus
-
|
41,000
in stock
|
Buy Now | |
RS
from US$1.28
|
-
|
Buy Now | |
RS Americas
from US$1.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
330UF 10V 10% D | TTI Europe |
TC 330uF 10V 10% Case D | Rutronik |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Cap 330µF 10V D Taped | Schukat Electronic |
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 10 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD337K010RNJ | Newark Electronics |
CAPACITOR, 330uF 10V D CASE | element14 |
CAP, 330µF, 10V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 330 uF, 10 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
SMD Tantalum Chip 2917 330uF 10Vdc 10% | RS |
TAJ Series 330 uF ▒10 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a TAJD337K010RNJ?
Additional datasheets, footprints and schematics for TAJD337K010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD337K010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD337K010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD337K010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD337K010RNJ fall under?
The TAJD337K010RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD337K010RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD337K010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD337K010RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD337K010RNJ have stock available?
Authorised distributors including Avnet America, TTI Europe, Rutronik, Transfer Multisort Elektronik and Schukat Electronic have stock available or on a lead time for TAJD337K010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD337K010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD337K010RNJ?
You can fill out our help required form which you can use to request a quote for TAJD337K010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.