Capacitance | 330µF |
---|---|
Voltage Rating | 2.5V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.3ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Leakage Current | 8.2µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Conventional MnO2,330 uF,2.5 V | AVX TAJD337K002RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 330 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a TAJD337K002RNJ?
Additional datasheets, footprints and schematics for TAJD337K002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD337K002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD337K002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD337K002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD337K002RNJ fall under?
The TAJD337K002RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD337K002RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD337K002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD337K002RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD337K002RNJ have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for TAJD337K002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD337K002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD337K002RNJ?
You can fill out our help required form which you can use to request a quote for TAJD337K002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.