Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
TAJ Series 33 uF ▒20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
TC 33uF 20V 20% Case D | Rutronik |
Tantalum Capacitor, 33Uf, 20V, 2917 20%, Full Reel | Newark Electronics |
Conventional MnO2,33 uF,20 V | AVX TAJD336M020RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD336M020RNJ?
Additional datasheets, footprints and schematics for TAJD336M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD336M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD336M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD336M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD336M020RNJ fall under?
The TAJD336M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD336M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD336M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD336M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD336M020RNJ have stock available?
Authorised distributors including Future Electronics, Avnet America, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for TAJD336M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD336M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD336M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD336M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.