Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 33Uf, 35V, 2917 10% | Newark Electronics |
Cap Tant Solid 33uF 35V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.9 | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,33 uF,35 V | AVX TAJD336K035SNJ | RS Americas |
33UF 35V 10% D | TTI Europe |
Surface Mount Tantalum Capacitor, 33 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD336K035SNJ?
Additional datasheets, footprints and schematics for TAJD336K035SNJ are listed on our Part Details page. You can also find images and similar parts to TAJD336K035SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD336K035SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD336K035SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD336K035SNJ fall under?
The TAJD336K035SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD336K035SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD336K035SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD336K035SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD336K035SNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TAJD336K035SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD336K035SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD336K035SNJ?
You can fill out our help required form which you can use to request a quote for TAJD336K035SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.