Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.30 |
237
|
Buy Now | |
TTI Europe | US$0.74 |
19,500
|
Buy Now | |
Future Electronics | US$0.52 |
2,000
|
Buy Now | |
Chip One Stop | US$0.54 |
500
|
Buy Now | |
Newark Electronics | US$0.91 |
237
|
Buy Now | |
element14 | US$1.12 |
237
|
Buy Now | |
Transfer Multisort Elektronik | US$0.80 |
53
|
Buy Now | |
RS Americas | US$0.69 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 33µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 8.3µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 25V |
33UF 25V 10% D | TTI Europe |
TAJ Series 33 uF ▒10 % 25 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, Taj Series, 33 F, 10%, 25 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD336K025RNJ | Newark Electronics |
CAP, 33µF, 25V, 10%, 2917, SMD | element14 |
Capacitor: tantalum | Transfer Multisort Elektronik |
Conventional MnO2,33 uF,25 V | AVX TAJD336K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Surface Mount Tantalum Capacitor, 33 uF, 25 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD336K025RNJ?
Additional datasheets, footprints and schematics for TAJD336K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD336K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD336K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD336K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD336K025RNJ fall under?
The TAJD336K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD336K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD336K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD336K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD336K025RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TAJD336K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD336K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD336K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJD336K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.