Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.85
|
No stock
|
Buy Now | |
RS Americas
from US$1.39
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
437
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
element14
from US$0.97
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 2ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
External Depth | 2.9mm |
External Length / Height | 7.3mm |
External Width | 4.3mm |
Leakage Current | 1.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
Capacitor, Tantalum, 3.3 uF, 50 VDC, 65 V @ 85C, +/- 10%, D, Surface Mount | AVX TAJD335K050RNJ | RS Americas |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Tantalum Capacitor, 3.3Uf, 50V, 2 Ohm, 0.1, 2917, Full Reel | Newark Electronics |
TAJ Series 3.3 uF ▒10 % 50 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
3.3UF 50V 10% D | TTI Europe |
Where can I find additional details, specifications and documents for a TAJD335K050RNJ?
Additional datasheets, footprints and schematics for TAJD335K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD335K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD335K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD335K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD335K050RNJ fall under?
The TAJD335K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD335K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD335K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD335K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD335K050RNJ have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Avnet Abacus, Newark Electronics and Future Electronics have stock available or on a lead time for TAJD335K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD335K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD335K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJD335K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.