Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 22Uf, 20V, 2917 20%, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,22 uF,20 V | AVX TAJD226M020SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD226M020SNJ?
Additional datasheets, footprints and schematics for TAJD226M020SNJ are listed on our Part Details page. You can also find images and similar parts to TAJD226M020SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD226M020SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226M020SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD226M020SNJ fall under?
The TAJD226M020SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD226M020SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226M020SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD226M020SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD226M020SNJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJD226M020SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD226M020SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD226M020SNJ?
You can fill out our help required form which you can use to request a quote for TAJD226M020SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.