Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.54 |
1,730
|
Buy Now | |
TTI Europe | US$0.17 |
104,000
|
Buy Now | |
Future Electronics | US$0.17 |
2,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.19 |
304
|
Buy Now | |
Rutronik | US$0.20 |
-
|
Buy Now | |
Farnell | US$0.42 |
-
|
Buy Now | |
Newark Electronics | US$0.27 |
-
|
Buy Now | |
Avnet America | US$0.36 |
-
|
Buy Now | |
RS Americas | US$0.60 |
-
|
Buy Now | |
element14 | US$0.46 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
22UF 20V 20% D | TTI Europe |
TAJ Series 22uF â–’20 % 20 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Tantalum Chip 2917 22uF 20Vdc 20% | RS |
Capacitor: tantalum | Transfer Multisort Elektronik |
TC 22uF 20V 20% Case D | Rutronik |
CAP, 22µF, 20V, 20%, 2917, SMD | Farnell |
Tantalum Capacitor, 22Uf, 20V, 0.9 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,22 uF,20 V | AVX TAJD226M020RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD226M020RNJ?
Additional datasheets, footprints and schematics for TAJD226M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD226M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD226M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD226M020RNJ fall under?
The TAJD226M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD226M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD226M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD226M020RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TAJD226M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD226M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD226M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJD226M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.