TAJD226M016RNJ. Capacitors by KYOCERA AVX

TANTALUM CAPACITOR, 22UF, 16V, 1.1 OHM, 0.2, 2917, FULL REEL

Status: Unknown
Series: TAJ Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.16


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.16
12,000
Buy Now
Logo for Future Electronics Future Electronics US$0.23
3,500
Buy Now
Logo for Avnet America Avnet America US$0.31
3,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.31
-
Buy Now
Logo for RS Americas RS Americas US$0.66
-
Buy Now
Logo for Avnet Asia Avnet Asia -
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 22µF
Voltage Rating 16V
Tantalum Capacitor Case 2917 [7343 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

22UF 16V 20% D | TTI Europe
TAJ Series 22 uF ▒20% 16V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 22 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America
SMD Tantalum Chip 2917 22uF 16Vdc 20% | RS
Tantalum Capacitor, 22Uf, 16V, 1.1 Ohm, 0.2, 2917, Full Reel | Newark Electronics
Conventional MnO2,22 uF,16 V | AVX TAJD226M016RNJ | RS Americas
Surface Mount Tantalum Capacitor, 22 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJD226M016RNJ.?

Additional datasheets, footprints and schematics for TAJD226M016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJD226M016RNJ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJD226M016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD226M016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJD226M016RNJ. fall under?

The TAJD226M016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJD226M016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD226M016RNJ. you can contact the distributor directly for product support, shipping queries etc.

Is the TAJD226M016RNJ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJD226M016RNJ. have stock available?

Authorised distributors including TTI Europe, Future Electronics, Avnet America, RS and Newark Electronics have stock available or on a lead time for TAJD226M016RNJ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJD226M016RNJ. often in real-time on the comparison pages.

What if I can't find stock of TAJD226M016RNJ.?

You can fill out our help required form which you can use to request a quote for TAJD226M016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay