Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.47
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
TAJ Series 150 uF â–’20 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
TC 150uF 16V 20% Case D | Rutronik |
Tantalum Capacitor, 150Uf, 16V, 0.9 Ohm, 0.2, 2917, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,150 uF,16 V | AVX TAJD157M016RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD157M016RNJ.?
Additional datasheets, footprints and schematics for TAJD157M016RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJD157M016RNJ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD157M016RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD157M016RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD157M016RNJ. fall under?
The TAJD157M016RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD157M016RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD157M016RNJ. you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD157M016RNJ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD157M016RNJ. have stock available?
Authorised distributors including Future Electronics, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJD157M016RNJ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD157M016RNJ. often in real-time on the comparison pages.
What if I can't find stock of TAJD157M016RNJ.?
You can fill out our help required form which you can use to request a quote for TAJD157M016RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.