Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Cap, Tant, Aec-Q200, 150Uf, 16V, Case D | Newark Electronics |
Cap Tant Solid 150uF 16VDC D CASE 10% 7343-31 T/R | Avnet America |
Conventional MnO2,150 uF,16 V | AVX TAJD157K016TNJV | RS Americas |
Where can I find additional details, specifications and documents for a TAJD157K016TNJV?
Additional datasheets, footprints and schematics for TAJD157K016TNJV are listed on our Part Details page. You can also find images and similar parts to TAJD157K016TNJV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD157K016TNJV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD157K016TNJV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD157K016TNJV fall under?
The TAJD157K016TNJV is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD157K016TNJV when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD157K016TNJV you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD157K016TNJV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD157K016TNJV have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for TAJD157K016TNJV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD157K016TNJV often in real-time on the comparison pages.
What if I can't find stock of TAJD157K016TNJV?
You can fill out our help required form which you can use to request a quote for TAJD157K016TNJV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.