Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.53
|
1,240
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,566
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
362
in stock
|
Buy Now | |
element14
from US$0.84
|
362
in stock
|
Buy Now | |
Farnell
from US$0.79
|
362
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
349
in stock
|
Buy Now | |
Avnet Abacus
-
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
150UF 16V 10% D | TTI Europe |
TAJ Series 150 uF ▒10 % 16 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Tantalum Chip 2917 150uF 16Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 150 F, 10%, 16 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD157K016RNJ | Newark Electronics |
CAP, 150µF, 16V, 10%, 2917, SMD | element14 |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
TC 150uF 16V 10% Case D | Rutronik |
Surface Mount Tantalum Capacitor, 150 uF, 16 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
150uF SMD Solid MnO2 Tantalum Electrolytic Capacitor, 16 V dc +/-10%, TAJ Series | AVX TAJD157K016RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJD157K016RNJ?
Additional datasheets, footprints and schematics for TAJD157K016RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD157K016RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD157K016RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD157K016RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD157K016RNJ fall under?
The TAJD157K016RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD157K016RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD157K016RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD157K016RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD157K016RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for TAJD157K016RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD157K016RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD157K016RNJ?
You can fill out our help required form which you can use to request a quote for TAJD157K016RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.