Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
No stock
|
Buy Now | |
Future Electronics
from US$0.34
|
2,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.59
|
1,230
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
1,230
in stock
|
Buy Now | |
Kruse
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Farnell
from US$0.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 150µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.9ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2917 [7343 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
Lead Spacing | 4.4mm |
Leakage Current | 9.5µA |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
TAJ Series 150 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitors-Solid SMD 6.3V 150uF 10% | Rapid Electronics |
Cap Tant Solid 150uF 6.3V D CASE 10% (7.3 X 4.3 | Kruse |
Capacitor tantalum TAJ 2917 150uF 6.3V | RS |
Capacitor Tant, 150Uf, 6.3V, 2917 10% | Newark Electronics |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,150 uF,6.3 V | AVX TAJD157K006RNJ | RS Americas |
CAP, 150µF, 6.3V, 10%, 2917, SMD | Farnell |
Surface Mount Tantalum Capacitor, 150 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD157K006RNJ?
Additional datasheets, footprints and schematics for TAJD157K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD157K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD157K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD157K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD157K006RNJ fall under?
The TAJD157K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD157K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD157K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD157K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD157K006RNJ have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Kruse and RS have stock available or on a lead time for TAJD157K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD157K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD157K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD157K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.