Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 0.9ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
SMD Tantalum Chip 2917 100uF 6.3Vdc 20% | RS |
TAJ Series 100 uF ▒20% 6.3V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Tantalum Capacitor, 100Uf, 6.3V, 2917 20%, Full Reel | Newark Electronics |
Conventional MnO2,100 uF,6.3 V | AVX TAJD107M006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 100 uF, 6.3 V, � 20%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD107M006RNJ?
Additional datasheets, footprints and schematics for TAJD107M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD107M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD107M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD107M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD107M006RNJ fall under?
The TAJD107M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD107M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD107M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD107M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD107M006RNJ have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for TAJD107M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD107M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD107M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJD107M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.