Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 1ohm |
RoHS Compliant | Yes |
10UF 35V 10% D | TTI Europe |
Tantalum Capacitor, 10Uf, 35V, 2917 10%, Full Reel | Newark Electronics |
TAJ Series 2917 10 uF 35 V â–’10% Surface Mount Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343-31 Metric] | Avnet America |
Conventional MnO2,10 uF,35 V | AVX TAJD106K035SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343-31 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJD106K035SNJ?
Additional datasheets, footprints and schematics for TAJD106K035SNJ are listed on our Part Details page. You can also find images and similar parts to TAJD106K035SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD106K035SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD106K035SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD106K035SNJ fall under?
The TAJD106K035SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD106K035SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD106K035SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD106K035SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJD106K035SNJ have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJD106K035SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD106K035SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD106K035SNJ?
You can fill out our help required form which you can use to request a quote for TAJD106K035SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.