Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.24
|
423,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
679,000
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
128,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
10,069
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
8,500
in stock
|
Buy Now | |
element14
from US$0.41
|
8,500
in stock
|
Buy Now | |
Farnell
from US$0.41
|
8,500
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
6,500
in stock
|
Buy Now | |
Schukat Electronic
from US$0.26
|
3,600
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
616
in stock
|
Buy Now | |
RS
from US$0.41
|
500
in stock
|
Buy Now | |
Avnet Abacus
-
|
108,500
in stock
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 10µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2917 [7343 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1ohm |
Manufacturer Size Code | D |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TC 10uF 35V 10% Case D | Rutronik |
TAJ Series 10 uF ▒10 % 35 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
10UF 35V 10% D | TTI Europe |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 35 V, 2917 [7343 Metric], D Rohs Compliant: Yes |Kyocera Avx TAJD106K035RNJ | Newark Electronics |
CAP, 10µF, 35V, 10%, REEL | element14 |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, ± 10%, -55 °C, 125 °C, 2917 [7343 Metric] | Avnet America |
SMD Tantalum Cap 10µF 35V D Taped | Schukat Electronic |
Capacitor, Tantalum, Cap 10 uF, Tol 10%,Vol-Rtg 35 VDC, SMT,7343,ESR 1 Ohms, TR | AVX TAJD106K035RNJ | RS Americas |
SMD Chip Tantalum 2917 10uF 35Vdc 10% | RS |
Surface Mount Tantalum Capacitor, 10 uF, 35 V, � 10%, -55 �C, 125 �C, 2917 [7343 Metric] | Avnet Abacus |
AVX Tantalum Capacitor, 10uF, 35V, 10% | Distrelec |
Where can I find additional details, specifications and documents for a TAJD106K035RNJ?
Additional datasheets, footprints and schematics for TAJD106K035RNJ are listed on our Part Details page. You can also find images and similar parts to TAJD106K035RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJD106K035RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJD106K035RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJD106K035RNJ fall under?
The TAJD106K035RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJD106K035RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJD106K035RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJD106K035RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJD106K035RNJ have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for TAJD106K035RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJD106K035RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJD106K035RNJ?
You can fill out our help required form which you can use to request a quote for TAJD106K035RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.