Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 680µF |
---|---|
Voltage Rating | 2V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
ESR | 0.2ohm |
RoHS Compliant | Yes |
Tantalum Chips/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TAJC687K002RNJ | Newark Electronics |
TAJ Series 680 uF 2.5 V ▒10% Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 680 uF, 2.5 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,680 uF,2.5 V | AVX TAJC687K002RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 680 uF, 2.5 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC687K002RNJ?
Additional datasheets, footprints and schematics for TAJC687K002RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC687K002RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC687K002RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC687K002RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC687K002RNJ fall under?
The TAJC687K002RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC687K002RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC687K002RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC687K002RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC687K002RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for TAJC687K002RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC687K002RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC687K002RNJ?
You can fill out our help required form which you can use to request a quote for TAJC687K002RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.