Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,300
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 6.8µF |
---|---|
Voltage Rating | 25V |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
6.8UF 25V 10% C | TTI Europe |
TC 6,8uF 25V 10% Case C | Rutronik |
Tantalum Capacitor, 6.8Uf, 25V, 2 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
TAJ Series 6.8 uF â–’10 % 25V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 6.8 uF, 25 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Capacitor, 6.8 uF, 25 VDC, 32 V, +/- 10%, C, 2 Ohms (Max.) @ 100 kHz, 6% (Max.) | AVX TAJC685K025RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 6.8 uF, 25 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC685K025RNJ?
Additional datasheets, footprints and schematics for TAJC685K025RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC685K025RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC685K025RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC685K025RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC685K025RNJ fall under?
The TAJC685K025RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC685K025RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC685K025RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC685K025RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC685K025RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for TAJC685K025RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC685K025RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC685K025RNJ?
You can fill out our help required form which you can use to request a quote for TAJC685K025RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.