Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.43
|
2
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
3,020
in stock
|
Buy Now | |
Newark Electronics
from US$1.29
|
2
in stock
|
Buy Now | |
element14
from US$0.76
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 4V |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Capacitor: tantalum | Transfer Multisort Elektronik |
Surface Mount Tantalum Capacitor, Taj Series, 470 F, 10%, 4 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC477K004RNJ | Newark Electronics |
CAP, 470µF, 4V, 10%, 2312 | element14 |
TAJ Series 470 uF â–’10 % 4 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 470 uF, 4 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,470 uF,4 V | AVX TAJC477K004RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 470 uF, 4 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC477K004RNJ?
Additional datasheets, footprints and schematics for TAJC477K004RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC477K004RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC477K004RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC477K004RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC477K004RNJ fall under?
The TAJC477K004RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC477K004RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC477K004RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC477K004RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC477K004RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TAJC477K004RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC477K004RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC477K004RNJ?
You can fill out our help required form which you can use to request a quote for TAJC477K004RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.