Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
3,788
in stock
|
Buy Now | |
element14
from US$0.26
|
3,788
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 47µF |
---|---|
Voltage Rating | 16V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
CAP, 47µF, 16V, 10% | element14 |
Cap, 47Uf, 16V, Tant, Case C | Newark Electronics |
47 ╡F 16 V 2312 (6032 Metric) 500mOhm @ 100kHz Molded Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,47 uF,16 V | AVX TAJC476K016SNJ | RS Americas |
Surface Mount Tantalum Capacitor, 47 uF, 16 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC476K016SNJ?
Additional datasheets, footprints and schematics for TAJC476K016SNJ are listed on our Part Details page. You can also find images and similar parts to TAJC476K016SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC476K016SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC476K016SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC476K016SNJ fall under?
The TAJC476K016SNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC476K016SNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC476K016SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC476K016SNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC476K016SNJ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJC476K016SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC476K016SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC476K016SNJ?
You can fill out our help required form which you can use to request a quote for TAJC476K016SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.