Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.14
|
-
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 2.8ohm |
RoHS Compliant | Yes |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
TC 4,7uF 20V 20% Case C | Rutronik |
Tantalum Capacitor, 4.7Uf, 20V, 2312 20%, Full Reel | Newark Electronics |
TAJ Series 4.7uF â–’20 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 20 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,4.7 uF,20 V | AVX TAJC475M020RNJ | RS Americas |
CAP, 4.7µF, 20V, 20%, 2312 | Farnell |
Where can I find additional details, specifications and documents for a TAJC475M020RNJ?
Additional datasheets, footprints and schematics for TAJC475M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC475M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC475M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC475M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC475M020RNJ fall under?
The TAJC475M020RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC475M020RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC475M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC475M020RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC475M020RNJ have stock available?
Authorised distributors including Avnet Abacus, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for TAJC475M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC475M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC475M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC475M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.