Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.99
|
360
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
13
in stock
|
Buy Now | |
element14
from US$0.79
|
13
in stock
|
Buy Now | |
Farnell
from US$0.85
|
13
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 500 |
Capacitor: tantalum | Transfer Multisort Elektronik |
SMD Chip Tantalum 2312 4.7uF 50Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 50 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC475K050RNJ | Newark Electronics |
CAP, 4.7µF, 50V, 10%, 2312, SMD | element14 |
TAJC Series 2312 4.7 uF 50 V ▒10% SMT Standard Tantalum Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,4.7 uF,50 V | AVX TAJC475K050RNJ | RS Americas |
4.7UF 50V 10% C | TTI Europe |
Surface Mount Tantalum Capacitor, 4.7 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC475K050RNJ?
Additional datasheets, footprints and schematics for TAJC475K050RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC475K050RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC475K050RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC475K050RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC475K050RNJ fall under?
The TAJC475K050RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC475K050RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC475K050RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC475K050RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC475K050RNJ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for TAJC475K050RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC475K050RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC475K050RNJ?
You can fill out our help required form which you can use to request a quote for TAJC475K050RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.