Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 35V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
AVX Tantalum Capacitor, 4.7uF, 35V, 10% | Distrelec |
Capacitor Tant, 4.7Uf, 35V, 2.2 Ohm, 0.1, 2312, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 4.7 uF, 35 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,4.7 uF,35 V | AVX TAJC475K035SNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC475K035SNJ?
Additional datasheets, footprints and schematics for TAJC475K035SNJ are listed on our Part Details page. You can also find images and similar parts to TAJC475K035SNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC475K035SNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC475K035SNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC475K035SNJ fall under?
The TAJC475K035SNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC475K035SNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC475K035SNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC475K035SNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC475K035SNJ have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJC475K035SNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC475K035SNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC475K035SNJ?
You can fill out our help required form which you can use to request a quote for TAJC475K035SNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.