Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Surface Mount Tantalum Capacitor, Taj Series, 4.7 F, 10%, 20 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC475K020R | Newark Electronics |
CAP, 4.7µF, 20V, 10%, 2312 | element14 |
AVXTAJC475K020R | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC475K020R?
Additional datasheets, footprints and schematics for TAJC475K020R are listed on our Part Details page. You can also find images and similar parts to TAJC475K020R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC475K020R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC475K020R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC475K020R fall under?
The TAJC475K020R is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC475K020R when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC475K020R you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC475K020R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC475K020R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for TAJC475K020R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC475K020R often in real-time on the comparison pages.
What if I can't find stock of TAJC475K020R?
You can fill out our help required form which you can use to request a quote for TAJC475K020R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.