TAJC474K050RNJ. Capacitors by KYOCERA AVX

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Newark
Newark
from US$0.61
8,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
8,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.47µF
Voltage Rating 50V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 10%
Operating Temperature Min -55°C
Operating Temperature Max 125°C
ESR 8ohm
RoHS Compliant Yes

Alternative Descriptions

Capacitance:0.47Μf | Newark Electronics
Surface Mount Tantalum Capacitor, 0.47 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Conventional MnO2,0.47 uF,50 V | AVX TAJC474K050RNJ | RS Americas
.47UF 50V 10% C | TTI Europe
Surface Mount Tantalum Capacitor, 0.47 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC474K050RNJ.?

Additional datasheets, footprints and schematics for TAJC474K050RNJ. are listed on our Part Details page. You can also find images and similar parts to TAJC474K050RNJ. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC474K050RNJ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC474K050RNJ. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC474K050RNJ. fall under?

The TAJC474K050RNJ. is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC474K050RNJ. when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC474K050RNJ. you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC474K050RNJ. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJC474K050RNJ. have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for TAJC474K050RNJ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC474K050RNJ. often in real-time on the comparison pages.

What if I can't find stock of TAJC474K050RNJ.?

You can fill out our help required form which you can use to request a quote for TAJC474K050RNJ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay