Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.72
|
610
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
11,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
2,227
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
294
in stock
|
Buy Now | |
element14
from US$0.65
|
294
in stock
|
Buy Now | |
Farnell
from US$0.67
|
294
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 0.5ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
TAJ Series 330 uF ▒10 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Capacitor: tantalum | Transfer Multisort Elektronik |
330UF 6.3V 10% C | TTI Europe |
SMD Chip Tantalum 2312 330uF 6.3Vdc 10% | RS |
Surface Mount Tantalum Capacitor, Taj Series, 330 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant: Yes |Kyocera Avx TAJC337K006RNJ | Newark Electronics |
CAP, 330µF, 6.3V, 10%, 2312 | element14 |
TC 330uF 6,3V 10% Case C | Rutronik |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,330 uF,6.3 V | AVX TAJC337K006RNJ | RS Americas |
Surface Mount Tantalum Capacitor, 330 uF, 6.3 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC337K006RNJ?
Additional datasheets, footprints and schematics for TAJC337K006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC337K006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC337K006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC337K006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC337K006RNJ fall under?
The TAJC337K006RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC337K006RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC337K006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC337K006RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC337K006RNJ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, TTI Europe, RS and Chip One Stop have stock available or on a lead time for TAJC337K006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC337K006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC337K006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC337K006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.