Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Capacitance | 33µF |
---|---|
Voltage Rating | 10V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1.6ohm |
RoHS Compliant | Yes |
Tantalum Capacitor, 33Uf, 10V, 2312 20% | Newark Electronics |
TAJ Series 33 uF ▒20% 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Surface Mount Tantalum Capacitor, 33 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,33 uF,10 V | AVX TAJC336M010RNJ | RS Americas |
Where can I find additional details, specifications and documents for a TAJC336M010RNJ?
Additional datasheets, footprints and schematics for TAJC336M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC336M010RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC336M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC336M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC336M010RNJ fall under?
The TAJC336M010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC336M010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC336M010RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC336M010RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC336M010RNJ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for TAJC336M010RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC336M010RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC336M010RNJ?
You can fill out our help required form which you can use to request a quote for TAJC336M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.