TAJC227M010RNJ Capacitors by KYOCERA AVX

CAPACITOR, TANTALUM, 220UF, 10V, 2312

Status: Unknown
Series: TAJ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.49

Distributor Stock
Logo for Newark
Newark
from US$0.51
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.70
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.66
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 10V
Tantalum Capacitor Case 2312 [6032 Metric]
Product Range TAJ Series
Capacitance Tolerance ± 20%
Operating Temperature Min -55°C
ESR 0.5ohm
RoHS Compliant Yes

Alternative Descriptions

Tantalum Chips/Tape/Reel Rohs Compliant: Yes |Kyocera Avx TAJC227M010RNJ | Newark Electronics
TAJ Series 270 uF â–’20 % 10 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics
Surface Mount Tantalum Capacitor, 220 uF, 10 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America
Conventional MnO2,220 uF,10 V | AVX TAJC227M010RNJ | RS Americas
Surface Mount Tantalum Capacitor, 220 uF, 10 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TAJC227M010RNJ?

Additional datasheets, footprints and schematics for TAJC227M010RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC227M010RNJ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TAJC227M010RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC227M010RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TAJC227M010RNJ fall under?

The TAJC227M010RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to TAJC227M010RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC227M010RNJ you can contact the distributor directly for product support, shipping queries etc.

Is the TAJC227M010RNJ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TAJC227M010RNJ have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Asia have stock available or on a lead time for TAJC227M010RNJ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TAJC227M010RNJ often in real-time on the comparison pages.

What if I can't find stock of TAJC227M010RNJ?

You can fill out our help required form which you can use to request a quote for TAJC227M010RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay