Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Compliant |
Prices starting from US$0.19
Capacitance | 220µF |
---|---|
Voltage Rating | 6.3V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
ESR | 1.2ohm |
RoHS Compliant | Yes |
TAJ Series 220 uF ▒20 % 6.3 V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
Cap, 220Uf, 6.3V, Tant, 2312 Rohs Compliant: Yes |Kyocera Avx TAJC227M006RNJ | Newark Electronics |
CAP, 220UF, 6.3V, TANT, 2312 | element14 |
Surface Mount Tantalum Capacitor, 220 uF, 6.3 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,220 uF,6.3 V | AVX TAJC227M006RNJ | RS Americas |
220UF 6.3V 20% C | TTI Europe |
Where can I find additional details, specifications and documents for a TAJC227M006RNJ?
Additional datasheets, footprints and schematics for TAJC227M006RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC227M006RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC227M006RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC227M006RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC227M006RNJ fall under?
The TAJC227M006RNJ is listed under Passive Components > Capacitors > Tantalum Capacitors > SMD Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC227M006RNJ when available in the SMD Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC227M006RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC227M006RNJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TAJC227M006RNJ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TAJC227M006RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC227M006RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC227M006RNJ?
You can fill out our help required form which you can use to request a quote for TAJC227M006RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.