Status: | Unknown |
---|---|
Series: | TAJ Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.34 |
2,440
|
Buy Now | |
TTI Europe | US$0.15 |
12,000
|
Buy Now | |
Future Electronics | US$0.14 |
3,500
|
Buy Now | |
Newark Electronics | US$0.28 |
-
|
Buy Now | |
Avnet America | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.61 |
-
|
Buy Now | |
element14 | US$0.34 |
-
|
Buy Now | |
Farnell | US$0.19 |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 22µF |
---|---|
Voltage Rating | 20V |
Tantalum Capacitor Case | 2312 ^6032 Metric] |
Product Range | TAJ Series |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
22UF 20V 20% C | TTI Europe |
TAJ Series 22 uF â–’20 % 20V Surface Mount Standard Tantalum Chip Capacitor | Future Electronics |
SMD Chip Tantalum 2312 22uF 20Vdc 20% | RS |
Tantalum Capacitor, 22Uf, 20V, 1.6 Ohm, 0.2, 2312, Full Reel | Newark Electronics |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, ± 20%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Conventional MnO2,22 uF,20 V | AVX TAJC226M020RNJ | RS Americas |
CAP, 22µF, 20V, 20%, 2312 | Farnell |
Surface Mount Tantalum Capacitor, 22 uF, 20 V, � 20%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TAJC226M020RNJ?
Additional datasheets, footprints and schematics for TAJC226M020RNJ are listed on our Part Details page. You can also find images and similar parts to TAJC226M020RNJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TAJC226M020RNJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TAJC226M020RNJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TAJC226M020RNJ fall under?
The TAJC226M020RNJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TAJC226M020RNJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TAJC226M020RNJ you can contact the distributor directly for product support, shipping queries etc.
Is the TAJC226M020RNJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TAJC226M020RNJ have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for TAJC226M020RNJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TAJC226M020RNJ often in real-time on the comparison pages.
What if I can't find stock of TAJC226M020RNJ?
You can fill out our help required form which you can use to request a quote for TAJC226M020RNJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.